The 1334889-LBD52A24L01 is a TVS diode designed for electrostatic discharge (ESD) protection in portable applications such as cell phones and notebook computers. It features a working voltage of 24V and a reverse breakdown voltage of 26V, making it suitable for protecting sensitive semiconductor components from ESD, lightning, and electrical fast transients. The device is compliant with IEC61000-4-2 standards, offering 20kV protection for both air and contact discharge. This diode is housed in a SOD523 surface mount package and has a low leakage current of 1OºA at 24V. It exhibits low clamping voltages of 45V at 1A and 56V at 3A during pulse events, ensuring effective protection without device degradation. The operating temperature range is from -55°C to +150°C, and it is RoHS compliant and lead-free. The product is packaged in reels of 3,000 units, making it suitable for high-volume applications.
Manufacturer: Yageo
Win Source Part Number: 1334889-LBD52A24L01
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26V
Voltage - Clamping (Max) @ Ipp: 56V
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 13-LBD52A24L01CT,13-
RoHS Status: ROHS3 Compliant
Trans Voltage Suppressor Diode, Product overview: LBD52A24L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LBD52A24L01 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334889-LBD52A24L01 | 144-LBD52A24L01 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode |
| RoHS Compliant | RoHS | RoHS |
| Package | SOD-523; SC-79, SOD-523 | |
| VC | 56 volts | |
| VBR | 26 volts |