KEMET Electronics Corporation Fixed Inductors L1210R220MDWIT

Description
22µH Unshielded Wirewound Inductor 620mA 270mOhm 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 620mA 270mOhm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-9597-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-9597-2-ND
Fixed Inductors 399-9597-2-ND
22µH Unshielded Wirewound Inductor 620mA 270mOhm 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 620mA 270mOhm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - L1210R220MDWIT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
L1210R220MDWIT
Fixed Inductors L1210R220MDWIT
FIXED IND 22UH 620MA 270MOHM SMD

FIXED IND 22UH 620MA 270MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-9597-2-ND L1210R220MDWIT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Surface Mount Inductors - 2567629P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers