KEMET Electronics Corporation Fixed Inductors L1008C4R7MDMIT

Description
4.7µH Shielded Multilayer Inductor 1.1A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 1.1A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L1008C4R7MDMITCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 1.1A 150mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1.1A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 399-L1008C4R7MDMITTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 1.1A 150mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1.1A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - L1008C4R7MDMIT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
L1008C4R7MDMIT
Fixed Inductors L1008C4R7MDMIT
FIXED IND 4.7UH 1.1A 150MOHM SMD

FIXED IND 4.7UH 1.1A 150MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, Multilayer, 1.1A, 1008 Rohs Compliant Kemet - 80AH2041 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Multilayer, 1.1A, 1008 Rohs Compliant Kemet
80AH2041
Inductor, 4.7Uh, Multilayer, 1.1A, 1008 Rohs Compliant Kemet 80AH2041
INDUCTOR, 4.7UH, MULTILAYER, 1.1A, 1008 ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, MULTILAYER, 1.1A, 1008 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-L1008C4R7MDMITCT-ND L1008C4R7MDMIT 80AH2041
Product Name Fixed Inductors Fixed Inductors Inductor, 4.7Uh, Multilayer, 1.1A, 1008 Rohs Compliant Kemet
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 100 kHz
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details