KEMET Electronics Corporation Fixed Inductors L1007C331MDWIT

Description
330µH Unshielded Wirewound Inductor 90mA 12.3Ohm 1007 (2518 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 90mA 12.3Ohm 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L1007C331MDWITTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 90mA 12.3Ohm 1007 (2518 Metric)

330µH Unshielded Wirewound Inductor 90mA 12.3Ohm 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-L1007C331MDWITTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - A129462TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
Specs
Application RF Choke
View Details