KEMET Electronics Corporation Fixed Inductors L1007C100MPWST

Description
10µH Unshielded Wirewound Inductor 165mA 250mOhm 1007 (2518 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 165mA 250mOhm 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L1007C100MPWSTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 165mA 250mOhm 1007 (2518 Metric)

10µH Unshielded Wirewound Inductor 165mA 250mOhm 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-L1007C100MPWSTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details