KEMET Electronics Corporation Fixed Inductors L0806C4R7MDMIT

Description
4.7µH Shielded Multilayer Inductor 900mA 200mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 900mA 200mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L0806C4R7MDMITTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 900mA 200mOhm Max 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 900mA 200mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 4.7Uh, Multilayer, 0.9A, 0806 Rohs Compliant Kemet - 80AH2035 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Multilayer, 0.9A, 0806 Rohs Compliant Kemet
80AH2035
Inductor, 4.7Uh, Multilayer, 0.9A, 0806 Rohs Compliant Kemet 80AH2035
INDUCTOR, 4.7UH, MULTILAYER, 0.9A, 0806 ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, MULTILAYER, 0.9A, 0806 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-L0806C4R7MDMITTR-ND 80AH2035
Product Name Fixed Inductors Inductor, 4.7Uh, Multilayer, 0.9A, 0806 Rohs Compliant Kemet
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details