KEMET Electronics Corporation Fixed Inductors L0806B270JSWST

Description
27µH Unshielded Wirewound Inductor 130mA 3.2Ohm 0806 (2016 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 130mA 3.2Ohm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-17754-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-17754-1-ND
Fixed Inductors 399-17754-1-ND
27µH Unshielded Wirewound Inductor 130mA 3.2Ohm 0806 (2016 Metric)

27µH Unshielded Wirewound Inductor 130mA 3.2Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 399-17754-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-17754-2-ND
Fixed Inductors 399-17754-2-ND
27µH Unshielded Wirewound Inductor 130mA 3.2Ohm 0806 (2016 Metric)

27µH Unshielded Wirewound Inductor 130mA 3.2Ohm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-17754-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details