KEMET Electronics Corporation Fixed Inductors L0805R470MPWRT

Description
47µH Unshielded Wirewound Inductor 75mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 75mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L0805R470MPWRTTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 75mA 1.7Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 75mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-L0805R470MPWRTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers