KEMET Electronics Corporation Fixed Inductors L0805C470MPWST

Description
47µH Unshielded Wirewound Inductor 50mA 3.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 50mA 3.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-9586-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-9586-2-ND
Fixed Inductors 399-9586-2-ND
47µH Unshielded Wirewound Inductor 50mA 3.7Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 50mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 399-9586-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-9586-1-ND
Fixed Inductors 399-9586-1-ND
47µH Unshielded Wirewound Inductor 50mA 3.7Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 50mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-9586-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers