120nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)
120nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)
Manufacturer: Kemet
Win Source Part Number: 922581-L0603CR12JRMS
Series: L-RMS
Operating Temperature Range: -40°C ~ 85°C
Features: 120 nH Unshielded Multilayer Inductor 300 mA 1.2Ohm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: L0603C
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 399-9576-2, 399-9576-1, 399-9576-6
0603 120nH 5% Ceramic RF Inductor, 300mA, 1.2Ω DCR Product overview: L0603CR12JRMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0603CR12JRMST can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-9576-1-ND | 922581-L0603CR12JRMST | 71-L0603CR12JRMST |
| Product Name | Fixed Inductors | Fixed Inductors - L0603CR12JRMST | 300mA Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ceramic | Ceramic | |
| Configuration | Fixed |