Manufacturer: Kemet
Win Source Part Number: 1327376-L0603C2N2SRM
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Inductance: 2.2 nH
Height - Seated (Max): 0.028" (0.71mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 12GHz
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 399-9569-6,399-9569-
Base Product Number: L0603C
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
Inductor RF Multi-Layer 0.0022uH 0.3nH 100MHz 8Q-Factor Ceramic 0.3A 0.1Ohm DCR 0603 T/R Product overview: L0603C2N2SRMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uH, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0022uH, 100MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0603C2N2SRMST can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327376-L0603C2N2SRMST | 399-9569-2-ND | 71-L0603C2N2SRMST |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 0.0022uH 100MHz 0.3A Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard; Multilayer | Multilayer | |
| Core Material | Ceramic | Ceramic | Ceramic |
| Application | RF Choke |