KEMET Electronics Corporation 2.2uH 7.96MHz 0.43A Inductor and Choke L0603B2R2MPWFT

Description
Inductor RF Chip Wirewound 2.2uH 20% 7.96MHz 0.43A 0.33Ohm DCR 0603 T/R Product overview: L0603B2R2MPWFT from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0603B2R2MPWFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Wirewound 2.2uH 20% 7.96MHz 0.43A 0.33Ohm DCR 0603 T/R Product overview: L0603B2R2MPWFT from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0603B2R2MPWFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2uH 7.96MHz 0.43A Inductor and Choke - 71-L0603B2R2MPWFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 7.96MHz 0.43A Inductor and Choke
71-L0603B2R2MPWFT
2.2uH 7.96MHz 0.43A Inductor and Choke 71-L0603B2R2MPWFT
Inductor RF Chip Wirewound 2.2uH 20% 7.96MHz 0.43A 0.33Ohm DCR 0603 T/R Product overview: L0603B2R2MPWFT from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0603B2R2MPWFT can be used for catalog matching and distributor lookup.

Inductor RF Chip Wirewound 2.2uH 20% 7.96MHz 0.43A 0.33Ohm DCR 0603 T/R Product overview: L0603B2R2MPWFT from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0603B2R2MPWFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-17782-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-17782-2-ND
Fixed Inductors 399-17782-2-ND
2.2µH Unshielded Wirewound Inductor 430mA 330mOhm 0603 (1608 Metric)

2.2µH Unshielded Wirewound Inductor 430mA 330mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 399-17782-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-17782-1-ND
Fixed Inductors 399-17782-1-ND
2.2µH Unshielded Wirewound Inductor 430mA 330mOhm 0603 (1608 Metric)

2.2µH Unshielded Wirewound Inductor 430mA 330mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-L0603B2R2MPWFT 399-17782-2-ND
Product Name 2.2uH 7.96MHz 0.43A Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers