1.5 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Yageo USA | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | KNP400JT-73-1R5 | KNP400JT-73-1R5-ND |
Product Name | Wirewound Leaded Resistors | Through Hole Resistors |
Configuration | Single Resistor | Single Resistor |
Technology / Construction | Wirewound | Wirewound |
Resistance Range | 1.5 ohms | 1.5 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Power Rating | 4 watts | 4 watts |