Yageo USA Wirewound Leaded Resistors KNP3WSJT-73-10R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Leaded Resistors - KNP3WSJT-73-10R - Yageo USA
Milpitas, CA, United States
Wirewound Leaded Resistors
KNP3WSJT-73-10R
Wirewound Leaded Resistors KNP3WSJT-73-10R
General Features

General Features

Supplier's Site
Through Hole Resistors - 13-KNP3WSJT-73-10RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-KNP3WSJT-73-10RTB-ND
Through Hole Resistors 13-KNP3WSJT-73-10RTB-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 13-KNP3WSJT-73-10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-KNP3WSJT-73-10RCT-ND
Through Hole Resistors 13-KNP3WSJT-73-10RCT-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number KNP3WSJT-73-10R 13-KNP3WSJT-73-10RTB-ND
Product Name Wirewound Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details