Yageo USA Wirewound Leaded Resistors KNP2WSJT-73-0R22

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Leaded Resistors - KNP2WSJT-73-0R22 - Yageo USA
Milpitas, CA, United States
Wirewound Leaded Resistors
KNP2WSJT-73-0R22
Wirewound Leaded Resistors KNP2WSJT-73-0R22
General Features

General Features

Supplier's Site
Through Hole Resistors - 13-KNP2WSJT-73-0R22CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-KNP2WSJT-73-0R22CT-ND
Through Hole Resistors 13-KNP2WSJT-73-0R22CT-ND
RES 0.22 OHM 5% 2W AXIAL

RES 0.22 OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-KNP2WSJT-73-0R22TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-KNP2WSJT-73-0R22TB-ND
Through Hole Resistors 13-KNP2WSJT-73-0R22TB-ND
220 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

220 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number KNP2WSJT-73-0R22 13-KNP2WSJT-73-0R22CT-ND
Product Name Wirewound Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details