100 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
RES 0.1 OHM 5% 2W AXIAL
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | KNP2WSJT-73-0R1 | 13-KNP2WSJT-73-0R1TB-ND |
| Product Name | Wirewound Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 2 watts |