1 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
RES 1 OHM 5% 2W AXIAL
Yageo USA | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | KNP200JT-73-1R | 13-KNP200JT-73-1RTB-ND |
Product Name | Wirewound Leaded Resistors | Through Hole Resistors |
Configuration | Single Resistor | Single Resistor |
Technology / Construction | Wirewound | Wirewound |
Resistance Range | 1 ohms | 1 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Power Rating | 2 watts | 2 watts |