150 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Yageo USA | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | KNP200JT-73-0R15 | KNP200JT-73-0R15-ND |
Product Name | Wirewound Leaded Resistors | Through Hole Resistors |
Configuration | Single Resistor | Single Resistor |
Technology / Construction | Wirewound | Wirewound |
Resistance Range | 0.1500 ohms | 0.1500 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Power Rating | 2 watts | 2 watts |