5.1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Yageo USA | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | KNP1WSJT-52-5R1 | KNP1WSJT-52-5R1-ND |
Product Name | Wirewound Leaded Resistors | Through Hole Resistors |
Configuration | Single Resistor | Single Resistor |
Technology / Construction | Wirewound | Wirewound |
Resistance Range | 5.1 ohms | 5.1 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Power Rating | 1 watts | 1 watts |