Yageo USA Wirewound Leaded Resistors KNP100JB-73-0R68

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Leaded Resistors - KNP100JB-73-0R68 - Yageo USA
Milpitas, CA, United States
Wirewound Leaded Resistors
KNP100JB-73-0R68
Wirewound Leaded Resistors KNP100JB-73-0R68
General Features

General Features

Supplier's Site
Through Hole Resistors - KNP100JB-73-0R68-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
KNP100JB-73-0R68-ND
Through Hole Resistors KNP100JB-73-0R68-ND
680 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

680 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number KNP100JB-73-0R68 KNP100JB-73-0R68-ND
Product Name Wirewound Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details