Yageo USA Leaded Resistors Leaded Resistors KNP100FR-73-200R

Description
73mm tape bandolier for axial leads
Request a Quote Datasheet
Description
73mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - KNP100FR-73-200R - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
KNP100FR-73-200R
Leaded Resistors Leaded Resistors KNP100FR-73-200R
73mm tape bandolier for axial leads

73mm tape bandolier for axial leads

Supplier's Site
Through Hole Resistors - 200ABTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
200ABTR-ND
Through Hole Resistors 200ABTR-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
RES 200 OHM 1W 1% AXIAL - KNP100FR-73-200R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% AXIAL
KNP100FR-73-200R
RES 200 OHM 1W 1% AXIAL KNP100FR-73-200R
RES 200ohm 1W 1% AXIAL

RES 200ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number KNP100FR-73-200R 200ABTR-ND KNP100FR-73-200R
Product Name Leaded Resistors Leaded Resistors Through Hole Resistors RES 200 OHM 1W 1% AXIAL
Configuration Single Resistor Single Resistor
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details