Win Source Part Number: 1337192-KHB472KN51DG
Category: Capacitors - Ceramic Capacitors
Series: *
Package: Bag
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: KEMET
Radial Leaded Ceramic Disc Capacitors Product overview: KHB472KN51DGAAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KHB472KN51DGAAA can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1337192-KHB472KN51DGAAA | 399-KHB472KN51DGAAA-ND | 60-KHB472KN51DGAAA | KHB472KN51DGAAA | 90AC4360 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor | Capacitors - Ceramic Capacitors | 4700Pfv Kemet |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose; High Voltage Capacitor | ||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Capacitance Tolerance | 10 (+/- %) |