KEMET Electronics Corporation Film Capacitors JSNDJ5680KB6L0

Description
68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked SMD, J-Lead
Request a Quote Datasheet
Description
68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19734-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19734-ND
Film Capacitors 399-19734-ND
68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked SMD, J-Lead

68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked SMD, J-Lead

Buy Now Datasheet
Cap, Stacked, 68Uf, 63V, Film; Dielectric Type Kemet - 85AC3129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 68Uf, 63V, Film; Dielectric Type Kemet
85AC3129
Cap, Stacked, 68Uf, 63V, Film; Dielectric Type Kemet 85AC3129
CAP, STACKED, 68UF, 63V, FILM; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:-; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Surface Mount; Lead Spacing:- RoHS Compliant: Yes

CAP, STACKED, 68UF, 63V, FILM; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:-; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Surface Mount; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - JSNDJ5680KB6L0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
JSNDJ5680KB6L0
Capacitors - Film Capacitors JSNDJ5680KB6L0
CAP FILM 68UF 10% 63VDC SMD

CAP FILM 68UF 10% 63VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-19734-ND 85AC3129 JSNDJ5680KB6L0
Product Name Film Capacitors Cap, Stacked, 68Uf, 63V, Film; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPS850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers