KEMET Electronics Corporation Ceramic Capacitors HT06CW224JN

Description
0.22µF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HT06CW224JN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HT06CW224JN-ND
Ceramic Capacitors HT06CW224JN-ND
0.22µF ±5% 100V Ceramic Capacitor X7R Radial

0.22µF ±5% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - HT06CW224JN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HT06CW224JN
Ceramic Capacitors HT06CW224JN
CAP CER 0.22UF 100V X7R RAD

CAP CER 0.22UF 100V X7R RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HT06CW224JN-ND HT06CW224JN
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details