KEMET Electronics Corporation Ceramic Capacitors HT06CB474MN

Description
0.47µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HT06CB474MN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HT06CB474MN-ND
Ceramic Capacitors HT06CB474MN-ND
0.47µF ±20% 100V Ceramic Capacitor X7R Radial

0.47µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - HT06CB474MN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HT06CB474MN
Ceramic Capacitors HT06CB474MN
CAP CER 0.47UF 100V X7R RAD

CAP CER 0.47UF 100V X7R RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HT06CB474MN-ND HT06CB474MN
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details