CAP CER 0.082UF 50V X7R RAD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | HT05BW823JN |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Through Hole |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |