Yageo USA Leaded Resistors Leaded Resistors HHV-25FT-52-12M

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - HHV-25FT-52-12M - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
HHV-25FT-52-12M
Leaded Resistors Leaded Resistors HHV-25FT-52-12M
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
Through Hole Resistors - HHV-25FT-52-12M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HHV-25FT-52-12M-ND
Through Hole Resistors HHV-25FT-52-12M-ND
12 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Film

12 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number HHV-25FT-52-12M HHV-25FT-52-12M-ND
Product Name Leaded Resistors Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Resistance Range 1.20E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details