KEMET Electronics Corporation Fixed Inductors HHBC12-1R0A0080V

Description
80µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR
Request a Quote Datasheet
Description
80µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-19091-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19091-ND
Fixed Inductors 399-19091-ND
80µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR

80µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR

Buy Now Datasheet
Inductor, 80Uh, 5A, 0.0356Ohm, 20%; Product Range Kemet - 78AC6194 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 80Uh, 5A, 0.0356Ohm, 20%; Product Range Kemet
78AC6194
Inductor, 80Uh, 5A, 0.0356Ohm, 20%; Product Range Kemet 78AC6194
INDUCTOR, 80UH, 5A, 0.0356OHM, 20%; Product Range:HHBC Series; Inductance:80µH; RMS Current (Irms):5A; DC Resistance Max:0.0356ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 80UH, 5A, 0.0356OHM, 20%; Product Range:HHBC Series; Inductance:80µH; RMS Current (Irms):5A; DC Resistance Max:0.0356ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19091-ND 78AC6194
Product Name Fixed Inductors Inductor, 80Uh, 5A, 0.0356Ohm, 20%; Product Range Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
Packing Method Bulk
Inductance Range 80 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details