KEMET Electronics Corporation Clamp, Capacitor, 25Mm; Accessory Type Kemet H1

Description
CLAMP, CAPACITOR, 25MM; Accessory Type:Horizontal Capacitor Clamp; Clip Diameter:25mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:22mm; Fixing RoHS Compliant: Yes
Datasheet
Description
CLAMP, CAPACITOR, 25MM; Accessory Type:Horizontal Capacitor Clamp; Clip Diameter:25mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:22mm; Fixing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp, Capacitor, 25Mm; Accessory Type Kemet - 09WX5723 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Capacitor, 25Mm; Accessory Type Kemet
09WX5723
Clamp, Capacitor, 25Mm; Accessory Type Kemet 09WX5723
CLAMP, CAPACITOR, 25MM; Accessory Type:Horizontal Capacitor Clamp; Clip Diameter:25mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:22mm; Fixing RoHS Compliant: Yes

CLAMP, CAPACITOR, 25MM; Accessory Type:Horizontal Capacitor Clamp; Clip Diameter:25mm; Product Range:Mounting Kits; SVHC:No SVHC (15-Jan-2018); Applications:ALS 34/35 Series Capacitors; External Length / Height:22mm; Fixing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09WX5723
Product Name Clamp, Capacitor, 25Mm; Accessory Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers