KEMET Electronics Corporation Power Line Filter Modules GT-220U

Description
Single Phase EMC/EMI Line Filter 20A 250VAC Single Stage Threaded Post (M4)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC Single Stage Threaded Post (M4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-19912-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-19912-ND
Power Line Filter Modules 399-19912-ND
Single Phase EMC/EMI Line Filter 20A 250VAC Single Stage Threaded Post (M4)

Single Phase EMC/EMI Line Filter 20A 250VAC Single Stage Threaded Post (M4)

Buy Now Datasheet
Power Line Filter, 1 Phase, 20A, Screw; Voltage Rating Kemet - 90AC4281 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 20A, Screw; Voltage Rating Kemet
90AC4281
Power Line Filter, 1 Phase, 20A, Screw; Voltage Rating Kemet 90AC4281
POWER LINE FILTER, 1 PHASE, 20A, SCREW; Voltage Rating:250V; Current Rating:20A; Product Range:GT Series; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 20A, SCREW; Voltage Rating:250V; Current Rating:20A; Product Range:GT Series; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-19912-ND 90AC4281
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 20A, Screw; Voltage Rating Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); TÜV Rheinland (US, C, US & C); TUV, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details