KEMET Electronics Corporation Iec Filter, 1-Ph, 6A, 250V, Solder Rohs Compliant Kemet GL-2060F

Description
IEC FILTER, 1-PH, 6A, 250V, SOLDER ROHS COMPLIANT: YES
Datasheet
Description
IEC FILTER, 1-PH, 6A, 250V, SOLDER ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, 1-Ph, 6A, 250V, Solder Rohs Compliant Kemet - 66AH3649 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1-Ph, 6A, 250V, Solder Rohs Compliant Kemet
66AH3649
Iec Filter, 1-Ph, 6A, 250V, Solder Rohs Compliant Kemet 66AH3649
IEC FILTER, 1-PH, 6A, 250V, SOLDER ROHS COMPLIANT: YES

IEC FILTER, 1-PH, 6A, 250V, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Iec Filter, 1-Ph, 6A, 250V, Solder; Voltage Rating Kemet - 90AC4213 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1-Ph, 6A, 250V, Solder; Voltage Rating Kemet
90AC4213
Iec Filter, 1-Ph, 6A, 250V, Solder; Voltage Rating Kemet 90AC4213
IEC FILTER, 1-PH, 6A, 250V, SOLDER; Voltage Rating:250V; Current Rating:6A; Product Range:GL Series; Filter Terminals:Solder; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

IEC FILTER, 1-PH, 6A, 250V, SOLDER; Voltage Rating:250V; Current Rating:6A; Product Range:GL Series; Filter Terminals:Solder; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 66AH3649 90AC4213
Product Name Iec Filter, 1-Ph, 6A, 250V, Solder Rohs Compliant Kemet Iec Filter, 1-Ph, 6A, 250V, Solder; Voltage Rating Kemet
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000472MXR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details