KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FT0H335ZF

Description
3.3F (EDLC) Supercapacitor 5.5V Radial, Can 1Ohm @ 1kHz
Request a Quote Datasheet
Description
3.3F (EDLC) Supercapacitor 5.5V Radial, Can 1Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-17215-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-17215-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-17215-ND
3.3F (EDLC) Supercapacitor 5.5V Radial, Can 1Ohm @ 1kHz

3.3F (EDLC) Supercapacitor 5.5V Radial, Can 1Ohm @ 1kHz

Buy Now Datasheet
Singapore, Singapore
5.5V Capacitor
61-FT0H335ZF
5.5V Capacitor 61-FT0H335ZF
CAP 3.3F -20% +80% 5.5V T/H Product overview: FT0H335ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FT0H335ZF can be used for catalog matching and distributor lookup.

CAP 3.3F -20% +80% 5.5V T/H Product overview: FT0H335ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FT0H335ZF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FT0H335ZF - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FT0H335ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FT0H335ZF
CAP 3.3F -20% +80% 5.5V T/H

CAP 3.3F -20% +80% 5.5V T/H

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FT0H335ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FT0H335ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FT0H335ZF
CAP 3.3F -20% +80% 5.5V T/H

CAP 3.3F -20% +80% 5.5V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FT0H335ZF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FT0H335ZF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FT0H335ZF
CAP 3.3F -20% +80% 5.5V T/H

CAP 3.3F -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17215-ND 61-FT0H335ZF FT0H335ZF FT0H335ZF FT0H335ZF
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors 5.5V Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.30E6 microF 3.30E6 microF 3.30E6 microF 3.30E6 microF 3.30E6 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH300K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers