High Voltage Capacitor, 5.5V, 100mF, Radial, 16R ESR Product overview: FT0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FT0H104ZF can be used for catalog matching and distributor lookup.
100mF (EDLC) Supercapacitor 5.5V Radial, Can 16Ohm @ 1kHz
CAP 100MF -20% +80% 5.5V T/H
CAP, 0.1F, 5.5V, SUPER, RADIAL; Capacitance:0.1F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FT Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 85°C; RoHS Compliant: Yes
CAP 100MF -20% +80% 5.5V T/H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-FT0H104ZF | 399-10795-ND | FT0H104ZF | 18X4877 | FT0H104ZF |
| Product Name | 5.5V Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 0.1F, 5.5V, Super, Radial; Capacitance Kemet | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | High Voltage Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF |