Yageo USA Through Hole Resistors FSP150KB-39R

Description
39 Ohms ±10% 1.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
39 Ohms ±10% 1.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YAG1198-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YAG1198-ND
Through Hole Resistors YAG1198-ND
39 Ohms ±10% 1.5W Through Hole Resistor Axial Wirewound

39 Ohms ±10% 1.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
RES 39 OHM 1.5W 10% AXIAL - FSP150KB-39R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1.5W 10% AXIAL
FSP150KB-39R
RES 39 OHM 1.5W 10% AXIAL FSP150KB-39R
RES 39ohm 1.5W 10% AXIAL

RES 39ohm 1.5W 10% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number YAG1198-ND FSP150KB-39R
Product Name Through Hole Resistors RES 39 OHM 1.5W 10% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers