Yageo USA RES FUSE METAL 33 OHM 1W 2% FRM1WSGR-52-33R

Description
RES FUSE METAL 33ohm 1W 2%
Request a Quote
Description
RES FUSE METAL 33ohm 1W 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSE METAL 33 OHM 1W 2% - FRM1WSGR-52-33R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSE METAL 33 OHM 1W 2%
FRM1WSGR-52-33R
RES FUSE METAL 33 OHM 1W 2% FRM1WSGR-52-33R
RES FUSE METAL 33ohm 1W 2%

RES FUSE METAL 33ohm 1W 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FRM1WSGR-52-33R
Product Name RES FUSE METAL 33 OHM 1W 2%
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details