Yageo USA RES FUSE METAL 18 OHM 1W 2% FRM100GR-73-18R

Description
RES FUSE METAL 18ohm 1W 2%
Request a Quote
Description
RES FUSE METAL 18ohm 1W 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSE METAL 18 OHM 1W 2% - FRM100GR-73-18R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSE METAL 18 OHM 1W 2%
FRM100GR-73-18R
RES FUSE METAL 18 OHM 1W 2% FRM100GR-73-18R
RES FUSE METAL 18ohm 1W 2%

RES FUSE METAL 18ohm 1W 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FRM100GR-73-18R
Product Name RES FUSE METAL 18 OHM 1W 2%
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details