Yageo USA RES FUSE METAL 18 OHM 1/2W 2% FRM-50GR-52-18R

Description
RES FUSE METAL 18ohm 1/2W 2%
Request a Quote
Description
RES FUSE METAL 18ohm 1/2W 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSE METAL 18 OHM 1/2W 2% - FRM-50GR-52-18R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSE METAL 18 OHM 1/2W 2%
FRM-50GR-52-18R
RES FUSE METAL 18 OHM 1/2W 2% FRM-50GR-52-18R
RES FUSE METAL 18ohm 1/2W 2%

RES FUSE METAL 18ohm 1/2W 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FRM-50GR-52-18R
Product Name RES FUSE METAL 18 OHM 1/2W 2%
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details