Yageo USA RES FUSE METAL 91 OHM 1/4W 2% FRM-25GR-52-91R

Description
RES FUSE METAL 91ohm 1/4W 2%
Request a Quote
Description
RES FUSE METAL 91ohm 1/4W 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSE METAL 91 OHM 1/4W 2% - FRM-25GR-52-91R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSE METAL 91 OHM 1/4W 2%
FRM-25GR-52-91R
RES FUSE METAL 91 OHM 1/4W 2% FRM-25GR-52-91R
RES FUSE METAL 91ohm 1/4W 2%

RES FUSE METAL 91ohm 1/4W 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FRM-25GR-52-91R
Product Name RES FUSE METAL 91 OHM 1/4W 2%
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details