Yageo USA RES FUSE METAL 18 OHM 1/4W 2% FRM-25GR-52-18R

Description
RES FUSE METAL 18ohm 1/4W 2%
Request a Quote
Description
RES FUSE METAL 18ohm 1/4W 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSE METAL 18 OHM 1/4W 2% - FRM-25GR-52-18R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSE METAL 18 OHM 1/4W 2%
FRM-25GR-52-18R
RES FUSE METAL 18 OHM 1/4W 2% FRM-25GR-52-18R
RES FUSE METAL 18ohm 1/4W 2%

RES FUSE METAL 18ohm 1/4W 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FRM-25GR-52-18R
Product Name RES FUSE METAL 18 OHM 1/4W 2%
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details