CAP EDLC RAD
Electric Double Layer Capacitor, 5.5V, 100000uF, 4126 Product overview: FMR0H104ZFTP18 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 100000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 100000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FMR0H104ZFTP18 can be used for catalog matching and distributor lookup.
CAP EDLC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-FMR0H104ZFTP18TB-ND | 61-FMR0H104ZFTP18 | FMR0H104ZFTP18 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | 5.5V 100000uF Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial | |
| Packing Method | Tape Reel | Tape Reel; Tape & Box (TB) |