Yageo USA RES MET FILM 10K OHM 4W 5% AX FMP4WVJR-73-10K

Description
RES MET FILM 10Kohm 4W 5% AX
Request a Quote
Description
RES MET FILM 10Kohm 4W 5% AX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 10K OHM 4W 5% AX - FMP4WVJR-73-10K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 10K OHM 4W 5% AX
FMP4WVJR-73-10K
RES MET FILM 10K OHM 4W 5% AX FMP4WVJR-73-10K
RES MET FILM 10Kohm 4W 5% AX

RES MET FILM 10Kohm 4W 5% AX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FMP4WVJR-73-10K
Product Name RES MET FILM 10K OHM 4W 5% AX
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details