Yageo USA RES MET FILM 5.6 OHM 3W 5% AX FMP300JR-73-5R6

Description
RES MET FILM 5.6ohm 3W 5% AX
Request a Quote Datasheet
Description
RES MET FILM 5.6ohm 3W 5% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 5.6 OHM 3W 5% AX - FMP300JR-73-5R6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 5.6 OHM 3W 5% AX
FMP300JR-73-5R6
RES MET FILM 5.6 OHM 3W 5% AX FMP300JR-73-5R6
RES MET FILM 5.6ohm 3W 5% AX

RES MET FILM 5.6ohm 3W 5% AX

Supplier's Site
Through Hole Resistors - FMP300JR-73-5R6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP300JR-73-5R6-ND
Through Hole Resistors FMP300JR-73-5R6-ND
5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FMP300JR-73-5R6 FMP300JR-73-5R6-ND
Product Name RES MET FILM 5.6 OHM 3W 5% AX Through Hole Resistors
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers