Metal Film Resistors - Through Hole 47Kohm 3W 1%
RES 47K OHM 1% 3W AXIAL
47 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
RES, 47K, 3W, AXIAL, METAL FILM; Resistance:47kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes
RES, 47K, 3W, AXIAL, METAL FILM; Resistance:47kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes
| Yageo USA | ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | FMP300FTF73-47K | FMP300FTF73-47K | 1997788 | 13-FMP300FTF73-47KCT-ND | 49AK5778 |
| Product Name | Metal Film Leaded Resistors | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Res, 47K, 3W, Axial, Metal Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Technology / Construction | Metal Foil | MetalFilm | MetalFilm; Metal Film | MetalFilm | MetalFilm |
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |