Yageo USA Through Hole Resistors FMP300FTF73-357K

Description
357 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
357 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP300FTF73-357K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP300FTF73-357K-ND
Through Hole Resistors FMP300FTF73-357K-ND
357 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

357 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP300FTF73-357K-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details