Yageo USA Through Hole Resistors FMP300FTF73-20K

Description
20 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-FMP300FTF73-20KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FTF73-20KTB-ND
Through Hole Resistors 13-FMP300FTF73-20KTB-ND
20 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

20 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-FMP300FTF73-20KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FTF73-20KCT-ND
Through Hole Resistors 13-FMP300FTF73-20KCT-ND
RES 20K OHM 1% 3W AXIAL

RES 20K OHM 1% 3W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-FMP300FTF73-20KTB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details