Yageo USA RES MET FILM 47K OHM 3W 1% AX FMP300FRF73-47K

Description
RES MET FILM 47Kohm 3W 1% AX
Request a Quote Datasheet
Description
RES MET FILM 47Kohm 3W 1% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 47K OHM 3W 1% AX - FMP300FRF73-47K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 47K OHM 3W 1% AX
FMP300FRF73-47K
RES MET FILM 47K OHM 3W 1% AX FMP300FRF73-47K
RES MET FILM 47Kohm 3W 1% AX

RES MET FILM 47Kohm 3W 1% AX

Supplier's Site
Through Hole Resistors - 13-FMP300FRF73-47KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FRF73-47KCT-ND
Through Hole Resistors 13-FMP300FRF73-47KCT-ND
RES 47K OHM 1% 3W AXIAL

RES 47K OHM 1% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-FMP300FRF73-47KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FRF73-47KTR-ND
Through Hole Resistors 13-FMP300FRF73-47KTR-ND
47 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

47 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FMP300FRF73-47K 13-FMP300FRF73-47KCT-ND
Product Name RES MET FILM 47K OHM 3W 1% AX Through Hole Resistors
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers