Yageo USA RES MET FILM 3.3K OHM 3W 1% AX FMP300FRF73-3K3

Description
RES MET FILM 3.3Kohm 3W 1% AX
Request a Quote Datasheet
Description
RES MET FILM 3.3Kohm 3W 1% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 3.3K OHM 3W 1% AX - FMP300FRF73-3K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 3.3K OHM 3W 1% AX
FMP300FRF73-3K3
RES MET FILM 3.3K OHM 3W 1% AX FMP300FRF73-3K3
RES MET FILM 3.3Kohm 3W 1% AX

RES MET FILM 3.3Kohm 3W 1% AX

Supplier's Site
Through Hole Resistors - FMP300FRF73-3K3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP300FRF73-3K3-ND
Through Hole Resistors FMP300FRF73-3K3-ND
3.3 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

3.3 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FMP300FRF73-3K3 FMP300FRF73-3K3-ND
Product Name RES MET FILM 3.3K OHM 3W 1% AX Through Hole Resistors
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details