Yageo USA RES MET FILM 2.2 OHM 3W 1% AX FMP300FRF73-2R2

Description
RES MET FILM 2.2ohm 3W 1% AX
Request a Quote Datasheet
Description
RES MET FILM 2.2ohm 3W 1% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 2.2 OHM 3W 1% AX - FMP300FRF73-2R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 2.2 OHM 3W 1% AX
FMP300FRF73-2R2
RES MET FILM 2.2 OHM 3W 1% AX FMP300FRF73-2R2
RES MET FILM 2.2ohm 3W 1% AX

RES MET FILM 2.2ohm 3W 1% AX

Supplier's Site
Through Hole Resistors - FMP300FRF73-2R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP300FRF73-2R2-ND
Through Hole Resistors FMP300FRF73-2R2-ND
2.2 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

2.2 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FMP300FRF73-2R2 FMP300FRF73-2R2-ND
Product Name RES MET FILM 2.2 OHM 3W 1% AX Through Hole Resistors
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details