2.2 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
RES MET FILM 2.2Kohm 3W 1% AX
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FMP300FRF73-2K2-ND | FMP300FRF73-2K2 |
| Product Name | Through Hole Resistors | RES MET FILM 2.2K OHM 3W 1% AX |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % |