Yageo USA Through Hole Resistors FMP300FRF73-1M

Description
1 MOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-FMP300FRF73-1MTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FRF73-1MTR-ND
Through Hole Resistors 13-FMP300FRF73-1MTR-ND
1 MOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

1 MOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-FMP300FRF73-1MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FRF73-1MCT-ND
Through Hole Resistors 13-FMP300FRF73-1MCT-ND
RES 1M OHM 1% 3W AXIAL

RES 1M OHM 1% 3W AXIAL

Buy Now Datasheet
RES MET FILM 1M OHM 3W 1% AX - FMP300FRF73-1M - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 1M OHM 3W 1% AX
FMP300FRF73-1M
RES MET FILM 1M OHM 3W 1% AX FMP300FRF73-1M
RES MET FILM 1Mohm 3W 1% AX

RES MET FILM 1Mohm 3W 1% AX

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-FMP300FRF73-1MTR-ND FMP300FRF73-1M
Product Name Through Hole Resistors RES MET FILM 1M OHM 3W 1% AX
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details